UCD3138ARGCT -- PMIC - POWER SUPPLY CONTROLLERS, MONITORS
Texas Instruments
PMIC - Power Supply Controllers, Monitors
UCD3138ARGCT
Description
IC DGTL PWR CTRLR 64VQFN
-
Lingto Electronic Limited
Datasheet
Description
IC DGTL PWR CTRLR 64VQFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
UCD3138ARGCT |
|
Product Name
|
PMIC - Power Supply Controllers, Monitors |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Technology
AC
Device Type
Line / Bus Driver; Buffer
Features
RoHS
View Details
2 suppliers
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details