Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064ARGCT UCD3138064ARGCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798757-UCD3138064ARG CT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: Digital Power Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3138064A Categories: Integrated Circuits (ICs) Operating Supply Current: 105mA Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): LTC4402-2EMS#PBF; LTC1957-2EMS; LTC4402-2EMS; ADMCF326BR; Introduction Date: January 14, 2016 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798757-UCD3138064ARG CT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: Digital Power Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3138064A Categories: Integrated Circuits (ICs) Operating Supply Current: 105mA Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): LTC4402-2EMS#PBF; LTC1957-2EMS; LTC4402-2EMS; ADMCF326BR; Introduction Date: January 14, 2016 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064ARGCT - 798757-UCD3138064ARGCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064ARGCT
798757-UCD3138064ARGCT
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064ARGCT 798757-UCD3138064ARGCT
Manufacturer: Texas Instruments Win Source Part Number: 798757-UCD3138064ARG CT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: Digital Power Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3138064A Categories: Integrated Circuits (ICs) Operating Supply Current: 105mA Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): LTC4402-2EMS#PBF; LTC1957-2EMS; LTC4402-2EMS; ADMCF326BR; Introduction Date: January 14, 2016 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798757-UCD3138064ARGCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 64-VFQFN Exposed Pad
Applications: Digital Power Controller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: UCD3138064A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 105mA
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): LTC4402-2EMS#PBF; LTC1957-2EMS; LTC4402-2EMS; ADMCF326BR;
Introduction Date: January 14, 2016
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UCD3138064ARGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138064ARGCT
Power Supply Controllers, Monitors UCD3138064ARGCT
Power Supply Controller Digital Power Controller 64-VQFN (9x9)

Power Supply Controller Digital Power Controller 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798757-UCD3138064ARGCT UCD3138064ARGCT
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064ARGCT Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details