Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD3040RGCT UCD3040RGCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798756-UCD3040RGCT Series: Fusion Digital Power Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: Special Purpose Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3040 Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): UCD3040PFCG4; UCD3040PFCRG4; UCD3040PFC; UCD3040PFCR; Introduction Date: November 01, 2008 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798756-UCD3040RGCT Series: Fusion Digital Power Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: Special Purpose Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3040 Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): UCD3040PFCG4; UCD3040PFCRG4; UCD3040PFC; UCD3040PFCR; Introduction Date: November 01, 2008 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD3040RGCT - 798756-UCD3040RGCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD3040RGCT
798756-UCD3040RGCT
PMIC - PMIC - Power Management - Specialized - UCD3040RGCT 798756-UCD3040RGCT
Manufacturer: Texas Instruments Win Source Part Number: 798756-UCD3040RGCT Series: Fusion Digital Power Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: Special Purpose Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3040 Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): UCD3040PFCG4; UCD3040PFCRG4; UCD3040PFC; UCD3040PFCR; Introduction Date: November 01, 2008 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798756-UCD3040RGCT
Series: Fusion Digital Power
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 64-VFQFN Exposed Pad
Applications: Special Purpose
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: UCD3040
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60mA
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): UCD3040PFCG4; UCD3040PFCRG4; UCD3040PFC; UCD3040PFCR;
Introduction Date: November 01, 2008
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCD3040RGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD3040RGCT
Power Management - Specialized UCD3040RGCT
Special Purpose PMIC 64-VQFN (9x9)

Special Purpose PMIC 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798756-UCD3040RGCT UCD3040RGCT
Product Name PMIC - PMIC - Power Management - Specialized - UCD3040RGCT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active High
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details