AUTOMOTIVE, FUNCTIONAL SAFETY CO Product overview: UCC5870QDWJRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC5870QDWJRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342403-UCC5870QDWJR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Package: Tape & Reel
Standard Package: 750
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, SiC MOSFET
Logic Voltage - VIL, VIH: 1.5V, 3V
Current - Peak Output (Source, Sink): 15A, 15A
Rise / Fall Time (Typ): 150ns, 150ns
Voltage - Supply: 3V ~ 5.5V, 15V ~ 30V
Mounting Type: Surface Mount
Package / Case: 36-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 36-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC5870
Full-Bridge Gate Driver IC Inverting 36-SSOP
Full-Bridge Gate Driver IC Inverting 36-SSOP
Full-Bridge Gate Driver IC Inverting 36-SSOP
Low-Side Gate Driver IC Inverting 36-SSOP
AUTOMOTIVE, FUNCTIONAL SAFETY CO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCC5870QDWJRQ1 | 1342403-UCC5870QDWJRQ1 | 296-UCC5870QDWJRQ1CT-ND | UCC5870QDWJRQ1 | UCC5870QDWJRQ1 |
| Product Name | Automotive Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | |
| Number of Outputs | 1; 1 | ||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||
| Output Current | 15 amps | 15 amps | 15 amps | 15 amps | |
| Supply Voltage | 3 to 5.5 volts | 3 to 30 volts | 3 to 30 volts | 3 to 30 volts | 30 to 3 volts |