SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 140759-UCC5696PNR
Packaging: Reel - TR
Type: SCSI, LVD
Mounting: SMD (SMT)
Number of Terminations: 27
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
SCSI Termination 3.3V/5V 105Ohm 80-Pin LQFP T/R Product overview: UCC5696PNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5696PNR can be used for catalog matching and distributor lookup.
IC PROG TERM SCSI 27LINE 80-LQFP
IC PROG TERM SCSI 27LINE 80-LQFP
SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5696PNR-ND | 140759-UCC5696PNR | 683-UCC5696PNR | UCC5696PNR | UCC5696PNR | UCC5696PNR |
| Product Name | Signal Terminators | Interface - Interface - Signal Terminators - UCC5696PNR | 3.3V 5V 105Ohm Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Terminators | Interface - Signal Terminators | Signal Terminators |
| Device Type | Terminators | Transceiver | Sensor Interface | Sensor Interface | Terminators | |
| Supply Voltage | Other; 2.7V ~ 5.25V | Other; 2.7 V ~ 5.25 V | Other | Other; 2.7V ~ 5.25V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |