Texas Instruments UCC5686 27 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI UCC5686PMTR

Description
27 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI 64-LQFP 0 to 70
Request a Quote Datasheet
Description
27 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI 64-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC5686 27 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI - UCC5686PMTR - Texas Instruments
Dallas, TX, United States
UCC5686 27 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI
UCC5686PMTR
UCC5686 27 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI UCC5686PMTR
27 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI 64-LQFP 0 to 70

27 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI 64-LQFP 0 to 70

Buy Now Datasheet
Signal Terminators - UCC5686PMTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
UCC5686PMTR-ND
Signal Terminators UCC5686PMTR-ND
SCSI, LVD Terminator 27 Terminations 64-LQFP (10x10)

SCSI, LVD Terminator 27 Terminations 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
683-UCC5686PMTR
Interface Transceiver IC 683-UCC5686PMTR
27 Line Termination ICs Product overview: UCC5686PMTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5686PMTR can be used for catalog matching and distributor lookup.

27 Line Termination ICs Product overview: UCC5686PMTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5686PMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Terminators - UCC5686PMTR - 124247-UCC5686PMTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5686PMTR
124247-UCC5686PMTR
Interface - Interface - Signal Terminators - UCC5686PMTR 124247-UCC5686PMTR
Manufacturer: Texas Instruments Win Source Part Number: 124247-UCC5686PMTR Packaging: Reel - TR Type: SCSI, LVD Mounting: SMD (SMT) Number of Terminations: 27 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 124247-UCC5686PMTR
Packaging: Reel - TR
Type: SCSI, LVD
Mounting: SMD (SMT)
Number of Terminations: 27
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Signal Terminators - UCC5686PMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5686PMTR
Signal Terminators UCC5686PMTR
SCSI, LVD Terminator 27 Terminations 64-LQFP (10x10)

SCSI, LVD Terminator 27 Terminations 64-LQFP (10x10)

Buy Now Datasheet
Interface - Signal Terminators - UCC5686PMTR - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5686PMTR
Interface - Signal Terminators UCC5686PMTR
IC SCSI 27-LINE TERM 64-LQFP

IC SCSI 27-LINE TERM 64-LQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5686PMTR
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5686PMTR
IC SCSI 27-LINE TERM 64-LQFP

IC SCSI 27-LINE TERM 64-LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5686PMTR UCC5686PMTR-ND 683-UCC5686PMTR 124247-UCC5686PMTR UCC5686PMTR UCC5686PMTR UCC5686PMTR
Product Name UCC5686 27 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI Signal Terminators Interface Transceiver IC Interface - Interface - Signal Terminators - UCC5686PMTR Signal Terminators Interface - Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Technology SCSI
Device Type Terminators Terminators Transceiver Terminators Sensor Interface Sensor Interface
Supply Voltage Other; 2.7V ~ 5.25V Other; 2.7 V ~ 5.25 V Other; 2.7V ~ 5.25V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
 - 54F573DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4066BF3A - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-CDIP (0.300", 7.62mm)
View Details
2 suppliers