Texas Instruments UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay UCC5680PW28TR

Description
9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay - UCC5680PW28TR - Texas Instruments
Dallas, TX, United States
UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay
UCC5680PW28TR
UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay UCC5680PW28TR
9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 28-TSSOP 0 to 70

9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 28-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
683-UCC5680PW28TR
Interface Transceiver IC 683-UCC5680PW28TR
9 lines of active termination for a small computer systems interface Product overview: UCC5680PW28TR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5680PW28TR can be used for catalog matching and distributor lookup.

9 lines of active termination for a small computer systems interface Product overview: UCC5680PW28TR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5680PW28TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - UCC5680PW28TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
UCC5680PW28TR-ND
Signal Terminators UCC5680PW28TR-ND
SCSI, LVD Terminator 9 Terminations 28-TSSOP

SCSI, LVD Terminator 9 Terminations 28-TSSOP

Buy Now Datasheet
Interface - Interface - Signal Terminators - UCC5680PW28TR - 056192-UCC5680PW28TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5680PW28TR
056192-UCC5680PW28TR
Interface - Interface - Signal Terminators - UCC5680PW28TR 056192-UCC5680PW28TR
Manufacturer: Texas Instruments Win Source Part Number: 056192-UCC5680PW28TR Packaging: Reel - TR Type: SCSI, LVD Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056192-UCC5680PW28TR
Packaging: Reel - TR
Type: SCSI, LVD
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5680PW28TR
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5680PW28TR
IC LVD SCSI TERMINATOR 28TSSOP

IC LVD SCSI TERMINATOR 28TSSOP

Supplier's Site
Interface - Signal Terminators - UCC5680PW28TR - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5680PW28TR
Interface - Signal Terminators UCC5680PW28TR
IC LVD SCSI TERMINATOR 28TSSOP

IC LVD SCSI TERMINATOR 28TSSOP

Supplier's Site Datasheet
Signal Terminators - UCC5680PW28TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5680PW28TR
Signal Terminators UCC5680PW28TR
SCSI, LVD Terminator 9 Terminations 28-TSSOP

SCSI, LVD Terminator 9 Terminations 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5680PW28TR 683-UCC5680PW28TR UCC5680PW28TR-ND 056192-UCC5680PW28TR UCC5680PW28TR UCC5680PW28TR UCC5680PW28TR
Product Name UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay Interface Transceiver IC Signal Terminators Interface - Interface - Signal Terminators - UCC5680PW28TR Integrated Circuits (ICs) - Interface - Signal Terminators Interface - Signal Terminators Signal Terminators
Technology SCSI
Device Type Terminators Transceiver Terminators Sensor Interface Sensor Interface Terminators
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016M96 - 1160260-CD74HC4016M96 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 10 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details