Texas Instruments High-Performance Analog Interface - Interface - Signal Terminators - UCC5673PWPTRG4 UCC5673PWPTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 901774-UCC5673PWPTRG 4 Operating Temperature Range: 0°C ~ 70°C Features: SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP Package: Reel - TR Package: 28-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC567 Categories: Integrated Circuits (ICs) Case / Package: 28-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901774-UCC5673PWPTRG 4 Operating Temperature Range: 0°C ~ 70°C Features: SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP Package: Reel - TR Package: 28-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC567 Categories: Integrated Circuits (ICs) Case / Package: 28-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - UCC5673PWPTRG4 - 901774-UCC5673PWPTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5673PWPTRG4
901774-UCC5673PWPTRG4
Interface - Interface - Signal Terminators - UCC5673PWPTRG4 901774-UCC5673PWPTRG4
Manufacturer: Texas Instruments Win Source Part Number: 901774-UCC5673PWPTRG 4 Operating Temperature Range: 0°C ~ 70°C Features: SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP Package: Reel - TR Package: 28-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC567 Categories: Integrated Circuits (ICs) Case / Package: 28-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901774-UCC5673PWPTRG4
Operating Temperature Range: 0°C ~ 70°C
Features: SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP
Package: Reel - TR
Package: 28-PowerTSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UCC567
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
105ohm TSSOP Interface Transceiver IC - 683-UCC5673PWPTRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
105ohm TSSOP Interface Transceiver IC
683-UCC5673PWPTRG4
105ohm TSSOP Interface Transceiver IC 683-UCC5673PWPTRG4
9-LINE 105ohm SCSI BUS TERMINATOR, PDSO28, GREEN, TSSOP-28 Product overview: UCC5673PWPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105ohm, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 105ohm, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5673PWPTRG4 can be used for catalog matching and distributor lookup.

9-LINE 105ohm SCSI BUS TERMINATOR, PDSO28, GREEN, TSSOP-28 Product overview: UCC5673PWPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105ohm, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 105ohm, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5673PWPTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - UCC5673PWPTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5673PWPTRG4
Signal Terminators UCC5673PWPTRG4
SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP

SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP

Buy Now Datasheet
Interface - Signal Terminators - UCC5673PWPTRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5673PWPTRG4
Interface - Signal Terminators UCC5673PWPTRG4
IC SCSI 9-LINE TERM 28-TSSOP

IC SCSI 9-LINE TERM 28-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 901774-UCC5673PWPTRG4 683-UCC5673PWPTRG4 UCC5673PWPTRG4 UCC5673PWPTRG4
Product Name Interface - Interface - Signal Terminators - UCC5673PWPTRG4 105ohm TSSOP Interface Transceiver IC Signal Terminators Interface - Signal Terminators
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32B/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
Line Interface ICs - 1923074 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 4 #
View Details
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers