9 Line 2.7-5V Multimode Term. for SCSI through Ultra320 w/ SPI-3 Mode Change Delay & Reverse Disconn 28-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276593-UCC5673PWP
Packaging: Tube
Type: SCSI, LVD, SE
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Number of Terminations: 9
Part Status: Obsolete(EOL)
Family Name: UCC5673
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Alternative Parts (Cross-Reference): UCC5673MWP; UCC5673MWPTR; UCC5673MWPG4;
Introduction Date: February 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP
9 Line 2.7-5V Multimode Term. for SCSI through Ultra320 w/ SPI-3 Mode Change Delay & Reverse Disconn 28-TSSOP 0 to 70 Product overview: UCC5673PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5673PWP can be used for catalog matching and distributor lookup.
SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP
IC SCSI 9-LINE TERM 28-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5673PWP | 1276593-UCC5673PWP | 296-6763-5-ND | 683-UCC5673PWP | UCC5673PWP | UCC5673PWP |
| Product Name | UCC5673 9 Line 2.7-5V Multimode Term. for SCSI through Ultra320 w/ SPI-3 Mode Change Delay & Reverse Disconn | Interface - Interface - Signal Terminators - UCC5673PWP | Signal Terminators | 5V TSSOP Interface Transceiver IC | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Technology | SCSI | |||||
| Device Type | UCC5673 9 Line 2.7-5V Multimode Term. for SCSI through Ultra320 w/ SPI-3 Mode Change Delay & Reverse Disconn | Terminators | Transceiver | Terminators | Sensor Interface | |
| Supply Voltage | Other; 2.7 V ~ 5.25 V | Other; 2.7V ~ 5.25V | Other; 2.7V ~ 5.25V | Other |