9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay 28-TSSOP 0 to 70
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay 28-TSSOP 0 to 70 Product overview: UCC5672PWPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5672PWPTRG4 can be used for catalog matching and distributor lookup.
SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 056191-UCC5672PWPTRG
Packaging: Reel - TR
Type: SCSI, LVD, SE
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP
IC SCSI 9-LINE TERM 28-HTSSOP
IC SCSI 9-LINE TERM 28-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5672PWPTRG4 | 683-UCC5672PWPTRG4 | UCC5672PWPTRG4-ND | 056191-UCC5672PWPTRG4 | UCC5672PWPTRG4 | UCC5672PWPTRG4 | UCC5672PWPTRG4 |
| Product Name | UCC5672 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay | 5V TSSOP Interface Transceiver IC | Signal Terminators | Interface - Interface - Signal Terminators - UCC5672PWPTRG4 | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Interface - Signal Terminators |
| Technology | SCSI | ||||||
| Device Type | Terminators | Transceiver | Terminators | Terminators | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | RoHS |