The UCC5672PWP is a multimode SCSI terminator supporting both single-ended and low voltage differential modes for SCSI-1 through Ultra320 (SPI-4) standards, designed for automatic mode selection based on bus conditions. It operates from 2.7V to 5.25V and is packaged in a 28-pin TSSOP. The device features a 3pF channel capacitance, differential impedance of 100 to 110 Ω, and includes built-in failsafe bias, mode change filtering, and active negation. It supports disconnect and differential sense functions, with operating temperature ranging from 0°C to 70°C.
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay 28-TSSOP 0 to 70
SCSI Termination 3.3V/5V 105Ohm 28-Pin TSSOP Tube Product overview: UCC5672PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5672PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035846-UCC5672PWP
Packaging: Tube/Rail
Type: SCSI, LVD, SE
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
IC SCSI 9-LINE TERM 28-TSSOP
IC SCSI 9-LINE TERM 28-TSSOP
SCSI Interface IC 9line 3-5V SCSI Mult
SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5672PWP | 683-UCC5672PWP | 035846-UCC5672PWP | 296-6761-5-ND | UCC5672PWP | UCC5672PWP | UCC5672PWP | UCC5672PWP |
| Product Name | UCC5672 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay | 3.3V 5V 105Ohm TSSOP Interface Transceiver IC | Interface - Interface - Signal Terminators - UCC5672PWP | Signal Terminators | Interface - Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | SCSI Interface IC | Signal Terminators |
| Technology | SCSI | |||||||
| Device Type | Terminators | Transceiver | Terminators | Sensor Interface | Sensor Interface | Terminators | ||
| Features | RoHS | RoHS | RoHS | RoHS |