Manufacturer: Texas Instruments
Win Source Part Number: 139372-UCC5642MWPTR
Packaging: Reel - TR
Type: SCSI, LVD
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP T/R Product overview: UCC5642MWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5642MWPTR can be used for catalog matching and distributor lookup.
IC TERMINATOR W/REG SCSI 36-SSOP
IC TERMINATOR W/REG SCSI 36-SSOP
SCSI, LVD Terminator 9 Terminations 36-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 139372-UCC5642MWPTR | 683-UCC5642MWPTR | UCC5642MWPTR | UCC5642MWPTR | UCC5642MWPTR |
| Product Name | Interface - Interface - Signal Terminators - UCC5642MWPTR | 3.3V 5V 105Ohm SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Terminators | Interface - Signal Terminators | Signal Terminators |
| Supply Voltage | Other; 2.7 V ~ 5.25 V | Other | Other; 2.7V ~ 5.25V |