Texas Instruments High-Performance Analog 105ohm SSOP Interface Transceiver IC UCC5642MWP

Description
9-LINE 105ohm SCSI BUS TERMINATOR, PDSO36, GREEN, PLASTIC, SSOP-36 Product overview: UCC5642MWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 105ohm, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5642MWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9-LINE 105ohm SCSI BUS TERMINATOR, PDSO36, GREEN, PLASTIC, SSOP-36 Product overview: UCC5642MWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 105ohm, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5642MWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
105ohm SSOP Interface Transceiver IC
683-UCC5642MWP
105ohm SSOP Interface Transceiver IC 683-UCC5642MWP
9-LINE 105ohm SCSI BUS TERMINATOR, PDSO36, GREEN, PLASTIC, SSOP-36 Product overview: UCC5642MWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 105ohm, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5642MWP can be used for catalog matching and distributor lookup.

9-LINE 105ohm SCSI BUS TERMINATOR, PDSO36, GREEN, PLASTIC, SSOP-36 Product overview: UCC5642MWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 105ohm, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5642MWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - 296-12333-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
296-12333-5-ND
Signal Terminators 296-12333-5-ND
SCSI, LVD Terminator 9 Terminations 36-SSOP

SCSI, LVD Terminator 9 Terminations 36-SSOP

Buy Now Datasheet
Interface - Interface - Signal Terminators - UCC5642MWP - 798753-UCC5642MWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5642MWP
798753-UCC5642MWP
Interface - Interface - Signal Terminators - UCC5642MWP 798753-UCC5642MWP
Manufacturer: Texas Instruments Win Source Part Number: 798753-UCC5642MWP Packaging: Tube Type: SCSI, LVD Operating Temperature Range: 0°C ~ 70°C Package: 36-BSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Number of Terminations: 9 Part Status: Obsolete(EOL) Family Name: UCC5642 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): DS2120B/T&R; DS2120B; DS2120B+T&R; DS2118MB/T&R/C06; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798753-UCC5642MWP
Packaging: Tube
Type: SCSI, LVD
Operating Temperature Range: 0°C ~ 70°C
Package: 36-BSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Number of Terminations: 9
Part Status: Obsolete(EOL)
Family Name: UCC5642
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): DS2120B/T&R; DS2120B; DS2120B+T&R; DS2118MB/T&R/C06;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Terminators - UCC5642MWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5642MWP
Signal Terminators UCC5642MWP
SCSI, LVD Terminator 9 Terminations 36-SSOP

SCSI, LVD Terminator 9 Terminations 36-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5642MWP
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5642MWP
IC TERMINATOR W/REG SCSI 36-SSOP

IC TERMINATOR W/REG SCSI 36-SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 683-UCC5642MWP 296-12333-5-ND 798753-UCC5642MWP UCC5642MWP UCC5642MWP
Product Name 105ohm SSOP Interface Transceiver IC Signal Terminators Interface - Interface - Signal Terminators - UCC5642MWP Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Device Type Transceiver Terminators Terminators Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907330 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details
18-bit buffer/driver; 3-state - 74ALVCH16825DGG:11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers