Texas Instruments High-Performance Analog Interface - Interface - Signal Terminators - UCC5641PW24 UCC5641PW24

Description
Manufacturer: Texas Instruments Win Source Part Number: 798752-UCC5641PW24 Packaging: Tube Type: SCSI, LVD Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Number of Terminations: 9 Part Status: Obsolete(EOL) Family Name: UCC5641PW24 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798752-UCC5641PW24 Packaging: Tube Type: SCSI, LVD Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Number of Terminations: 9 Part Status: Obsolete(EOL) Family Name: UCC5641PW24 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - UCC5641PW24 - 798752-UCC5641PW24 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5641PW24
798752-UCC5641PW24
Interface - Interface - Signal Terminators - UCC5641PW24 798752-UCC5641PW24
Manufacturer: Texas Instruments Win Source Part Number: 798752-UCC5641PW24 Packaging: Tube Type: SCSI, LVD Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Number of Terminations: 9 Part Status: Obsolete(EOL) Family Name: UCC5641PW24 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798752-UCC5641PW24
Packaging: Tube
Type: SCSI, LVD
Operating Temperature Range: 0°C ~ 70°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Number of Terminations: 9
Part Status: Obsolete(EOL)
Family Name: UCC5641PW24
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TSSOP Interface Transceiver IC - 683-UCC5641PW24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Interface Transceiver IC
683-UCC5641PW24
TSSOP Interface Transceiver IC 683-UCC5641PW24
IC SCSI 9-LINE TERM 24-TSSOP Product overview: UCC5641PW24 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5641PW24 can be used for catalog matching and distributor lookup.

IC SCSI 9-LINE TERM 24-TSSOP Product overview: UCC5641PW24 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5641PW24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - UCC5641PW24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5641PW24
Signal Terminators UCC5641PW24
SCSI, LVD Terminator 9 Terminations 24-TSSOP

SCSI, LVD Terminator 9 Terminations 24-TSSOP

Buy Now Datasheet
Interface - Signal Terminators - UCC5641PW24 - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5641PW24
Interface - Signal Terminators UCC5641PW24
IC SCSI 9-LINE TERM 24-TSSOP

IC SCSI 9-LINE TERM 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 798752-UCC5641PW24 683-UCC5641PW24 UCC5641PW24 UCC5641PW24
Product Name Interface - Interface - Signal Terminators - UCC5641PW24 TSSOP Interface Transceiver IC Signal Terminators Interface - Signal Terminators
Supply Voltage Other; 2.7 V ~ 5.25 V Other; 2.7V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Direct Digital Synthesis (DDS) - AD9853AS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 44-QFP
View Details
Line Interface ICs - 1907222P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details