Texas Instruments UCC5640 9 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI UCC5640PW24TR

Description
9 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI 24-TSSOP 0 to 70
Request a Quote Datasheet
Description
9 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI 24-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC5640 9 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI - UCC5640PW24TR - Texas Instruments
Dallas, TX, United States
UCC5640 9 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI
UCC5640PW24TR
UCC5640 9 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI UCC5640PW24TR
9 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI 24-TSSOP 0 to 70

9 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI 24-TSSOP 0 to 70

Buy Now Datasheet
Signal Terminators - UCC5640PW24TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
UCC5640PW24TR-ND
Signal Terminators UCC5640PW24TR-ND
SCSI, LVD Terminator 9 Terminations 24-TSSOP

SCSI, LVD Terminator 9 Terminations 24-TSSOP

Buy Now Datasheet
Interface - Interface - Signal Terminators - UCC5640PW24TR - 035845-UCC5640PW24TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5640PW24TR
035845-UCC5640PW24TR
Interface - Interface - Signal Terminators - UCC5640PW24TR 035845-UCC5640PW24TR
Manufacturer: Texas Instruments Win Source Part Number: 035845-UCC5640PW24TR Packaging: Reel - TR Type: SCSI, LVD Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 035845-UCC5640PW24TR
Packaging: Reel - TR
Type: SCSI, LVD
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Interface Transceiver IC
683-UCC5640PW24TR
5V TSSOP Interface Transceiver IC 683-UCC5640PW24TR
9 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI 24-TSSOP 0 to 70 Product overview: UCC5640PW24TR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5640PW24TR can be used for catalog matching and distributor lookup.

9 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI 24-TSSOP 0 to 70 Product overview: UCC5640PW24TR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5640PW24TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - UCC5640PW24TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5640PW24TR
Signal Terminators UCC5640PW24TR
SCSI, LVD Terminator 9 Terminations 24-TSSOP

SCSI, LVD Terminator 9 Terminations 24-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5640PW24TR
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5640PW24TR
IC SCSI 9-LINE TERM 24-TSSOP

IC SCSI 9-LINE TERM 24-TSSOP

Supplier's Site
Interface - Signal Terminators - UCC5640PW24TR - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5640PW24TR
Interface - Signal Terminators UCC5640PW24TR
IC SCSI 9-LINE TERM 24-TSSOP

IC SCSI 9-LINE TERM 24-TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCSI Interface IC
UCC5640PW24TR
SCSI Interface IC UCC5640PW24TR
SCSI Interface IC 9 Line 2.7-5V LVD for Ultra2-Ultra320

SCSI Interface IC 9 Line 2.7-5V LVD for Ultra2-Ultra320

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5640PW24TR UCC5640PW24TR-ND 035845-UCC5640PW24TR 683-UCC5640PW24TR UCC5640PW24TR UCC5640PW24TR UCC5640PW24TR UCC5640PW24TR
Product Name UCC5640 9 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI Signal Terminators Interface - Interface - Signal Terminators - UCC5640PW24TR 5V TSSOP Interface Transceiver IC Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators Interface - Signal Terminators SCSI Interface IC
Technology SCSI
Device Type Terminators Terminators Transceiver Terminators Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers