Texas Instruments High-Performance Analog Signal Terminators UCC5640PW24

Description
SCSI, LVD Terminator 9 Terminations 24-TSSOP
Request a Quote
Description
SCSI, LVD Terminator 9 Terminations 24-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC5640PW24 is an active terminator designed specifically for low voltage differential (LVD) SCSI networks. It complies with SCSI SPI-2 Ultra2, SPI-3 Ultra3/Ultra160, and SPI-4 Ultra320 standards, enabling peak bus performance while minimizing system costs. The device operates within a voltage range of 2.7 V to 5.25 V and features a low channel capacitance of 1.5 pF, which reduces bus loading and allows for a greater number of connected peripherals. This terminator is available in a 24-pin TSSOP package, facilitating ease of layout in circuit designs. It is important to note that the UCC5640 is not suitable for single-ended (SE) or high voltage differential (HVD) systems. The device also includes differential failsafe biasing and has limited built-in ESD protection, requiring careful handling during storage and assembly.

Datasheet Summary
Powered by GS/AI

The UCC5640PW24 is an active terminator designed specifically for low voltage differential (LVD) SCSI networks. It complies with SCSI SPI-2 Ultra2, SPI-3 Ultra3/Ultra160, and SPI-4 Ultra320 standards, enabling peak bus performance while minimizing system costs. The device operates within a voltage range of 2.7 V to 5.25 V and features a low channel capacitance of 1.5 pF, which reduces bus loading and allows for a greater number of connected peripherals. This terminator is available in a 24-pin TSSOP package, facilitating ease of layout in circuit designs. It is important to note that the UCC5640 is not suitable for single-ended (SE) or high voltage differential (HVD) systems. The device also includes differential failsafe biasing and has limited built-in ESD protection, requiring careful handling during storage and assembly.

Suppliers

Company
Product
Description
Supplier Links
Signal Terminators - 296-6755-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
296-6755-5-ND
Signal Terminators 296-6755-5-ND
SCSI, LVD Terminator 9 Terminations 24-TSSOP

SCSI, LVD Terminator 9 Terminations 24-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5640PW24
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5640PW24
IC SCSI 9-LINE TERM 24-TSSOP

IC SCSI 9-LINE TERM 24-TSSOP

Supplier's Site
Signal Terminators - UCC5640PW24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5640PW24
Signal Terminators UCC5640PW24
SCSI, LVD Terminator 9 Terminations 24-TSSOP

SCSI, LVD Terminator 9 Terminations 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-6755-5-ND UCC5640PW24 UCC5640PW24
Product Name Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators
Device Type Terminators Sensor Interface Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer/line driver; 3-state - 74AHC126PW-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details