Texas Instruments High-Performance Analog Interface - Interface - Signal Terminators - UCC5639FQPTR UCC5639FQPTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 140851-UCC5639FQPTR Packaging: Reel - TR Type: SCSI, LVD, SE Mounting: SMD (SMT) Number of Terminations: 15 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 140851-UCC5639FQPTR Packaging: Reel - TR Type: SCSI, LVD, SE Mounting: SMD (SMT) Number of Terminations: 15 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - UCC5639FQPTR - 140851-UCC5639FQPTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5639FQPTR
140851-UCC5639FQPTR
Interface - Interface - Signal Terminators - UCC5639FQPTR 140851-UCC5639FQPTR
Manufacturer: Texas Instruments Win Source Part Number: 140851-UCC5639FQPTR Packaging: Reel - TR Type: SCSI, LVD, SE Mounting: SMD (SMT) Number of Terminations: 15 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 140851-UCC5639FQPTR
Packaging: Reel - TR
Type: SCSI, LVD, SE
Mounting: SMD (SMT)
Number of Terminations: 15
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
683-UCC5639FQPTR
Interface Transceiver IC 683-UCC5639FQPTR
15 Line Termination ICs Product overview: UCC5639FQPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5639FQPTR can be used for catalog matching and distributor lookup.

15 Line Termination ICs Product overview: UCC5639FQPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5639FQPTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Signal Terminators - UCC5639FQPTR - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5639FQPTR
Interface - Signal Terminators UCC5639FQPTR
IC SCSI 15-LINE TERM 48-LQFP

IC SCSI 15-LINE TERM 48-LQFP

Supplier's Site Datasheet
Signal Terminators - UCC5639FQPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5639FQPTR
Signal Terminators UCC5639FQPTR
SCSI, LVD, SE Terminator 15 Terminations 48-LQFP (7x7)

SCSI, LVD, SE Terminator 15 Terminations 48-LQFP (7x7)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5639FQPTR
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5639FQPTR
IC SCSI 15-LINE TERM 48-LQFP

IC SCSI 15-LINE TERM 48-LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 140851-UCC5639FQPTR 683-UCC5639FQPTR UCC5639FQPTR UCC5639FQPTR UCC5639FQPTR
Product Name Interface - Interface - Signal Terminators - UCC5639FQPTR Interface Transceiver IC Interface - Signal Terminators Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Supply Voltage Other; 2.7 V ~ 5.25 V Other; 2.7V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Line Interface ICs - 6978047 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 5 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD1983JCPZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details