The UCC5638 is a multimode SCSI 15-line terminator designed for automatic switching between Single Ended (SE) and Low Voltage Differential (LVD) SCSI termination modes, with high impedance when detecting HVD SCSI devices. It operates from 2.7V to 5.25V and is housed in a 48-pin LQFP package with an operating temperature range of 0°C to 70°C. The device meets SCSI-1, SCSI-2, Ultra2 (SPI-2), Ultra3, Ultra160 (SPI-3), and Ultra320 (SPI-4) standards, with integrated biasing, impedance matching, and bus type detection circuitry.
15 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 48-LQFP 0 to 70
SCSI, LVD, SE Terminator 15 Terminations 48-LQFP (7x7)
15 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 48-LQFP 0 to 70 Product overview: UCC5638FQP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5638FQP can be used for catalog matching and distributor lookup.
IC SCSI 15-LINE TERM 48-LQFP
SCSI, LVD, SE Terminator 15 Terminations 48-LQFP (7x7)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5638FQP | 296-6753-ND | 683-UCC5638FQP | UCC5638FQP | UCC5638FQP |
| Product Name | UCC5638 15 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI | Signal Terminators | 5V Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Technology | SCSI | ||||
| Device Type | Terminators | Terminators | Transceiver | Sensor Interface | Terminators |
| Supply Voltage | Other; 2.7V ~ 5.25V | Other | Other; 2.7V ~ 5.25V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |