Texas Instruments High-Performance Analog 3.3V 5V 105Ohm Interface Transceiver IC UCC5631AFQP

Description
SCSI Termination 3.3V/5V 105Ohm Tube Product overview: UCC5631AFQP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5631AFQP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SCSI Termination 3.3V/5V 105Ohm Tube Product overview: UCC5631AFQP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5631AFQP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V 105Ohm Interface Transceiver IC
683-UCC5631AFQP
3.3V 5V 105Ohm Interface Transceiver IC 683-UCC5631AFQP
SCSI Termination 3.3V/5V 105Ohm Tube Product overview: UCC5631AFQP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5631AFQP can be used for catalog matching and distributor lookup.

SCSI Termination 3.3V/5V 105Ohm Tube Product overview: UCC5631AFQP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5631AFQP can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Signal Terminators - 1102056-UCC5631AFQP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Terminators
1102056-UCC5631AFQP
Integrated Circuits (ICs) - Interface - Signal Terminators 1102056-UCC5631AFQP
Win Source Part Number: 1102056-UCC5631AFQP Category: Integrated Circuits (ICs)>Interface - Signal Terminators Type: SCSI, LVD, SE Package: Tray Standard Package: 250 Mounting: SMD (SMT) Number of Terminations: 9 Voltage - Supply: 2.7V ~ 5.25V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): KSZ8863MLL; KSZ8721BLI; KSZ8081MLXIA; TL16C550CIPT; SC16C752BIB48,157; DP83848IVV/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -UCC5631AFQP-NDR,215 6-UCC5631AFQP-TI,296 -6751-5,296-6751-5-N D,-296-6751,296-6751 -NDR,-296-6751-ND,29 6-6751,TEXTISUCC5631 AFQP Base Product Number: UCC563 Product Status: Obsolete

Win Source Part Number: 1102056-UCC5631AFQP
Category: Integrated Circuits (ICs)>Interface - Signal Terminators
Type: SCSI, LVD, SE
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Number of Terminations: 9
Voltage - Supply: 2.7V ~ 5.25V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): KSZ8863MLL; KSZ8721BLI; KSZ8081MLXIA; TL16C550CIPT; SC16C752BIB48,157; DP83848IVV/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -UCC5631AFQP-NDR,2156-UCC5631AFQP-TI,296-6751-5,296-6751-5-ND,-296-6751,296-6751-NDR,-296-6751-ND,296-6751,TEXTISUCC5631AFQP
Base Product Number: UCC563
Product Status: Obsolete

Buy Now Datasheet
Signal Terminators - UCC5631AFQP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5631AFQP
Signal Terminators UCC5631AFQP
SCSI, LVD, SE Terminator 9 Terminations 48-LQFP (7x7)

SCSI, LVD, SE Terminator 9 Terminations 48-LQFP (7x7)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5631AFQP
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5631AFQP
IC SCSI 9-LINE TERM 48-LQFP

IC SCSI 9-LINE TERM 48-LQFP

Supplier's Site
Interface - Signal Terminators - UCC5631AFQP - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5631AFQP
Interface - Signal Terminators UCC5631AFQP
IC SCSI 9-LINE TERM 48-LQFP

IC SCSI 9-LINE TERM 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 683-UCC5631AFQP 1102056-UCC5631AFQP UCC5631AFQP UCC5631AFQP UCC5631AFQP
Product Name 3.3V 5V 105Ohm Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators Interface - Signal Terminators
Device Type Transceiver Sensor Interface Terminators Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7552TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details