Texas Instruments UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI UCC5630AMWP

Description
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 36-SSOP 0 to 70
Request a Quote Datasheet
Description
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 36-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI - UCC5630AMWP - Texas Instruments
Dallas, TX, United States
UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI
UCC5630AMWP
UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI UCC5630AMWP
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 36-SSOP 0 to 70

9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 36-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Signal Terminators - UCC5630AMWP - 121268-UCC5630AMWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5630AMWP
121268-UCC5630AMWP
Interface - Interface - Signal Terminators - UCC5630AMWP 121268-UCC5630AMWP
Manufacturer: Texas Instruments Win Source Part Number: 121268-UCC5630AMWP Packaging: Tube/Rail Type: SCSI, LVD, SE Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121268-UCC5630AMWP
Packaging: Tube/Rail
Type: SCSI, LVD, SE
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Terminators - 296-6750-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
296-6750-5-ND
Signal Terminators 296-6750-5-ND
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

Buy Now Datasheet
105ohm SSOP Interface Transceiver IC - 683-UCC5630AMWP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
105ohm SSOP Interface Transceiver IC
683-UCC5630AMWP
105ohm SSOP Interface Transceiver IC 683-UCC5630AMWP
9-LINE 105ohm SCSI BUS TERMINATOR, PDSO36, GREEN, PLASTIC, SSOP-36 Product overview: UCC5630AMWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 105ohm, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5630AMWP can be used for catalog matching and distributor lookup.

9-LINE 105ohm SCSI BUS TERMINATOR, PDSO36, GREEN, PLASTIC, SSOP-36 Product overview: UCC5630AMWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 105ohm, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5630AMWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - UCC5630AMWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5630AMWP
Signal Terminators UCC5630AMWP
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5630AMWP
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5630AMWP
IC SCSI 9-LINE TERM 36-SSOP

IC SCSI 9-LINE TERM 36-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5630AMWP 121268-UCC5630AMWP 296-6750-5-ND 683-UCC5630AMWP UCC5630AMWP UCC5630AMWP
Product Name UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI Interface - Interface - Signal Terminators - UCC5630AMWP Signal Terminators 105ohm SSOP Interface Transceiver IC Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Technology SCSI
Device Type Terminators Terminators Transceiver Terminators Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
AM26C32 Quadruple Differential Line Receiver - AM26C32IPWRG4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers