9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 48-LQFP 0 to 70
SCSI, LVD, SE Terminator 9 Terminations 48-LQFP (7x7)
SCSI, LVD, SE Terminator 9 Terminations 48-LQFP (7x7)
IC SCSI 9-LINE TERM 48-LQFP
IC SCSI 9-LINE TERM 48-LQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5630AFQPTR | UCC5630AFQPTR-ND | UCC5630AFQPTR | UCC5630AFQPTR | UCC5630AFQPTR |
| Product Name | UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI | Signal Terminators | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Interface - Signal Terminators |
| Technology | SCSI | ||||
| Device Type | Terminators | Terminators | Terminators | Sensor Interface | Sensor Interface |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | SSOP | LQFP; 48-LQFP | QFP; LQFP; 48-LQFP | QFP | QFP; 48-LQFP |