9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 48-LQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 137562-UCC5630AFQP
Packaging: Tray
Type: SCSI, LVD, SE
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
SCSI Termination 3.3V/5V 105Ohm 48-Pin LQFP Tray Product overview: UCC5630AFQP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5630AFQP can be used for catalog matching and distributor lookup.
SCSI, LVD, SE Terminator 9 Terminations 48-LQFP (7x7)
SCSI TERMINATOR, 9-LINE, 105OHM
SCSI, LVD, SE Terminator 9 Terminations 48-LQFP (7x7)
SCSI, LVD, SE Terminator 9 Terminations 48-LQFP (7x7)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5630AFQP | 137562-UCC5630AFQP | 683-UCC5630AFQP | 296-6749-ND | UCC5630AFQP | UCC5630AFQP |
| Product Name | UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI | Interface - Interface - Signal Terminators - UCC5630AFQP | 3.3V 5V 105Ohm Interface Transceiver IC | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Technology | SCSI | |||||
| Device Type | Terminators | Transceiver | Terminators | Sensor Interface | Terminators | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SSOP | QFP; 48-LQFP (7x7) | LQFP | LQFP; 48-LQFP | QFP; LQFP; 48-LQFP |