The UCC5629FQPTRG4 is a multimode SCSI terminator designed to facilitate smooth transitions between single-ended (SE) and low-voltage differential (LVD) SCSI interfaces, supporting standards from SCSI-1 to Ultra320. It automatically detects the bus type through its DIFFB pin and switches the termination accordingly, providing high-impedance states for high-voltage differential (HVD) SCSI devices. The device operates within a voltage range of 2.7V to 5.25V and is housed in a 48-pin LQFP package, suitable for operating temperatures from 0°C to 70°C. Key features include differential failsafe biasing, thermal packaging for improved reliability, and reversed polarity disconnect. The UCC5629 is particularly effective for applications requiring robust signal integrity and automatic mode switching in SCSI bus architectures.
SCSI, LVD, SE Terminator 14 Terminations 48-LQFP (7x7)
IC SCSI 14-LINE TERM 48-LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | UCC5629FQPTRG4 | UCC5629FQPTRG4 |
| Product Name | Signal Terminators | Interface - Signal Terminators |
| Device Type | Terminators | Sensor Interface |