14 Line 2.7- 5V Multimode Terminator for SCSI through Ultra320 SCSI 48-LQFP 0 to 70
SCSI, LVD, SE Terminator 14 Terminations 48-LQFP (7x7)
14 Line 2.7- 5V Multimode Terminator for SCSI through Ultra320 SCSI 48-LQFP 0 to 70 Product overview: UCC5628FQPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5628FQPTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056189-UCC5628FQPTR
Packaging: Reel - TR
Type: SCSI, LVD, SE
Mounting: SMD (SMT)
Number of Terminations: 14
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC SCSI 14-LINE TERM 48-LQFP
IC SCSI 14-LINE TERM 48-LQFP
IC SCSI 14-LINE TERM 48-LQFP
SCSI, LVD, SE Terminator 14 Terminations 48-LQFP (7x7)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5628FQPTR | UCC5628FQPTR-ND | 683-UCC5628FQPTR | 056189-UCC5628FQPTR | UCC5628FQPTR | UCC5628FQPTR | UCC5628FQPTR | UCC5628FQPTR |
| Product Name | UCC5628 14 Line 2.7- 5V Multimode Terminator for SCSI through Ultra320 SCSI | Signal Terminators | 5V Interface Transceiver IC | Interface - Interface - Signal Terminators - UCC5628FQPTR | Interface - Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators | Signal Terminators |
| Technology | SCSI | |||||||
| Device Type | Terminators | Terminators | Transceiver | Sensor Interface | Sensor Interface | SCSI, LVD, SE | Terminators | |
| Supply Voltage | Other; 2.7V ~ 5.25V | Other; 2.7 V ~ 5.25 V | Other | Other; 2.7V ~ 5.25V | Other; 2.7V ~ 5.25V | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |