14 Line 2.7- 5V Multimode Terminator for SCSI through Ultra320 SCSI 48-LQFP 0 to 70
14 Line Termination ICs Product overview: UCC5628FQP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5628FQP can be used for catalog matching and distributor lookup.
SCSI, LVD, SE Terminator 14 Terminations 48-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 122345-UCC5628FQP
Packaging: Tray
Type: SCSI, LVD, SE
Mounting: SMD (SMT)
Number of Terminations: 14
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
SCSI, LVD, SE Terminator 14 Terminations 48-LQFP (7x7)
IC SCSI 14-LINE TERM 48-LQFP
IC SCSI 14-LINE TERM 48-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5628FQP | 683-UCC5628FQP | 296-6747-ND | 122345-UCC5628FQP | UCC5628FQP | UCC5628FQP | UCC5628FQP |
| Product Name | UCC5628 14 Line 2.7- 5V Multimode Terminator for SCSI through Ultra320 SCSI | Interface Transceiver IC | Signal Terminators | Interface - Interface - Signal Terminators - UCC5628FQP | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Technology | SCSI | ||||||
| Device Type | Terminators | Transceiver | Terminators | Terminators | Sensor Interface | SCSI, LVD, SE | |
| Features | RoHS | RoHS | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |