27-Line 5V SE Terminator for Fast and Ultra SCSI with Dual, Reverse Disconnect 44-SSOP 0 to 70
SCSI Terminator 27 Terminations 44-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 107448-UCC5621MWP
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 27
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-SSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
27 Line Termination ICs Product overview: UCC5621MWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5621MWP can be used for catalog matching and distributor lookup.
SCSI Terminator 27 Terminations 44-SSOP
IC SCSI 27-LINE TERM 44-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5621MWP | 296-6744-5-ND | 107448-UCC5621MWP | 683-UCC5621MWP | UCC5621MWP | UCC5621MWP |
| Product Name | UCC5621 27-Line 5V SE Terminator for Fast and Ultra SCSI with Dual, Reverse Disconnect | Signal Terminators | Interface - Interface - Signal Terminators - UCC5621MWP | Interface Transceiver IC | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Technology | SCSI |