Texas Instruments Interface - Interface - Signal Terminators - UCC5620MWP-TR UCC5620MWP-TR

Description
Manufacturer: Texas Instruments Win Source Part Number: 048476-UCC5620MWP-TR Packaging: Reel - TR Type: SCSI Mounting: SMD (SMT) Number of Terminations: 27 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 048476-UCC5620MWP-TR Packaging: Reel - TR Type: SCSI Mounting: SMD (SMT) Number of Terminations: 27 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - UCC5620MWP-TR - 048476-UCC5620MWP-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5620MWP-TR
048476-UCC5620MWP-TR
Interface - Interface - Signal Terminators - UCC5620MWP-TR 048476-UCC5620MWP-TR
Manufacturer: Texas Instruments Win Source Part Number: 048476-UCC5620MWP-TR Packaging: Reel - TR Type: SCSI Mounting: SMD (SMT) Number of Terminations: 27 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 048476-UCC5620MWP-TR
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 27
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SSOP Interface Transceiver IC - 683-UCC5620MWP-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
683-UCC5620MWP-TR
SSOP Interface Transceiver IC 683-UCC5620MWP-TR
IC SCSI 27-LINE TERM 36-SSOP Product overview: UCC5620MWP-TR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5620MWP-TR can be used for catalog matching and distributor lookup.

IC SCSI 27-LINE TERM 36-SSOP Product overview: UCC5620MWP-TR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5620MWP-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 048476-UCC5620MWP-TR 683-UCC5620MWP-TR
Product Name Interface - Interface - Signal Terminators - UCC5620MWP-TR SSOP Interface Transceiver IC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-CP7262AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details