Texas Instruments High-Performance Analog 5V Interface Transceiver IC UCC5618QP

Description
Lowest Capacitance 18-Line 5V SE Term for SCSI Through Ultra SCSI with Inv Sensing & Rev Disconnect 28-PLCC 0 to 70 Product overview: UCC5618QP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5618QP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Lowest Capacitance 18-Line 5V SE Term for SCSI Through Ultra SCSI with Inv Sensing & Rev Disconnect 28-PLCC 0 to 70 Product overview: UCC5618QP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5618QP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Interface Transceiver IC
683-UCC5618QP
5V Interface Transceiver IC 683-UCC5618QP
Lowest Capacitance 18-Line 5V SE Term for SCSI Through Ultra SCSI with Inv Sensing & Rev Disconnect 28-PLCC 0 to 70 Product overview: UCC5618QP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5618QP can be used for catalog matching and distributor lookup.

Lowest Capacitance 18-Line 5V SE Term for SCSI Through Ultra SCSI with Inv Sensing & Rev Disconnect 28-PLCC 0 to 70 Product overview: UCC5618QP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5618QP can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Signal Terminators - UCC5618QP - 1116155-UCC5618QP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5618QP
1116155-UCC5618QP
Interface - Interface - Signal Terminators - UCC5618QP 1116155-UCC5618QP
Manufacturer: Texas Instruments Win Source Part Number: 1116155-UCC5618QP Packaging: Tube/Rail Type: SCSI Mounting: SMD (SMT) Number of Terminations: 18 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): UCC5618PWP; UCC5618QPTR; UCC5618N; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 37

Manufacturer: Texas Instruments
Win Source Part Number: 1116155-UCC5618QP
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 18
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): UCC5618PWP; UCC5618QPTR; UCC5618N;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 37

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5618QP
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5618QP
IC SCSI 18-LINE TERM 28-PLCC

IC SCSI 18-LINE TERM 28-PLCC

Supplier's Site
Signal Terminators - UCC5618QP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5618QP
Signal Terminators UCC5618QP
SCSI Terminator 18 Terminations 28-PLCC (11.51x11.51)

SCSI Terminator 18 Terminations 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 683-UCC5618QP 1116155-UCC5618QP UCC5618QP UCC5618QP
Product Name 5V Interface Transceiver IC Interface - Interface - Signal Terminators - UCC5618QP Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators
Device Type Transceiver Sensor Interface Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901SA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details