SCSI Terminator 18 Terminations 28-HTSSOP
Lowest Capacitance 18-Line 5V SE Term for SCSI Through Ultra SCSI with Inv Sensing & Rev Disconnect 28-TSSOP 0 to 70 Product overview: UCC5618PWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5618PWPTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1116154-UCC5618PWPTR
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 18
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
IC SCSI 18-LINE TERM 28-TSSOP
SCSI Terminator 18 Terminations 28-HTSSOP
IC SCSI 18-LINE TERM 28-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5618PWPTR-ND | 683-UCC5618PWPTR | 1116154-UCC5618PWPTR | UCC5618PWPTR | UCC5618PWPTR | UCC5618PWPTR |
| Product Name | Signal Terminators | 5V TSSOP Interface Transceiver IC | Interface - Interface - Signal Terminators - UCC5618PWPTR | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators | Interface - Signal Terminators |
| Device Type | Terminators | Transceiver | Sensor Interface | Terminators | Sensor Interface |