Manufacturer: Texas Instruments
Win Source Part Number: 1276578-UCC5618PWP
Packaging: Tube
Type: SCSI
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Terminations: 18
Part Status: Obsolete(EOL)
Family Name: UCC5618
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 28-HTSSOP
Alternative Parts (Cross-Reference): UCC5618QP; UCC5618QPTR; UCC5618N;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 50
SCSI Terminator 18 Terminations 28-HTSSOP
Lowest Capacitance 18-Line 5V SE Term for SCSI Through Ultra SCSI with Inv Sensing & Rev Disconnect 28-TSSOP 0 to 70 Product overview: UCC5618PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5618PWP can be used for catalog matching and distributor lookup.
SCSI TERMINATOR, 18-LINE, 110OHM
SCSI Terminator 18 Terminations 28-HTSSOP
SCSI Terminator 18 Terminations 28-HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1276578-UCC5618PWP | 296-34764-5-ND | 683-UCC5618PWP | UCC5618PWP | UCC5618PWP |
| Product Name | Interface - Interface - Signal Terminators - UCC5618PWP | Signal Terminators | 5V TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |