Texas Instruments High-Performance Analog Signal Terminators UCC5618DWPTR

Description
SCSI Terminator 18 Terminations 28-SOIC
Request a Quote Datasheet
Description
SCSI Terminator 18 Terminations 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Terminators - UCC5618DWPTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
UCC5618DWPTR-ND
Signal Terminators UCC5618DWPTR-ND
SCSI Terminator 18 Terminations 28-SOIC

SCSI Terminator 18 Terminations 28-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
683-UCC5618DWPTR
SOIC Interface Transceiver IC 683-UCC5618DWPTR
SCSI Termination 28-Pin SOIC T/R Product overview: UCC5618DWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5618DWPTR can be used for catalog matching and distributor lookup.

SCSI Termination 28-Pin SOIC T/R Product overview: UCC5618DWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5618DWPTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Signal Terminators - UCC5618DWPTR - 104581-UCC5618DWPTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5618DWPTR
104581-UCC5618DWPTR
Interface - Interface - Signal Terminators - UCC5618DWPTR 104581-UCC5618DWPTR
Manufacturer: Texas Instruments Win Source Part Number: 104581-UCC5618DWPTR Packaging: Reel - TR Type: SCSI Mounting: SMD (SMT) Number of Terminations: 18 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 104581-UCC5618DWPTR
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 18
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Signal Terminators - UCC5618DWPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5618DWPTR
Signal Terminators UCC5618DWPTR
SCSI Terminator 18 Terminations 28-SOIC

SCSI Terminator 18 Terminations 28-SOIC

Buy Now
Interface - Signal Terminators - UCC5618DWPTR - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5618DWPTR
Interface - Signal Terminators UCC5618DWPTR
IC SCSI 18-LINE TERM 28-SOIC

IC SCSI 18-LINE TERM 28-SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5618DWPTR
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5618DWPTR
IC SCSI 18-LINE TERM 28-SOIC

IC SCSI 18-LINE TERM 28-SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5618DWPTR-ND 683-UCC5618DWPTR 104581-UCC5618DWPTR UCC5618DWPTR UCC5618DWPTR UCC5618DWPTR
Product Name Signal Terminators SOIC Interface Transceiver IC Interface - Interface - Signal Terminators - UCC5618DWPTR Signal Terminators Interface - Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Device Type Terminators Transceiver Terminators Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
RF Front End (LNA + PA) - SE2436L - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
Package Type 24-VFQFN Exposed Pad
View Details
RF Front End (LNA + PA) - 2312-QPF4509TR13C00DKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-445 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details