SCSI Terminator 18 Terminations 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 115811-UCC5618DWP
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 18
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 20
SCSI Termination 28-Pin SOIC Tube Product overview: UCC5618DWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5618DWP can be used for catalog matching and distributor lookup.
IC SCSI 18-LINE TERM 28-SOIC
SCSI Terminator 18 Terminations 28-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-6738-5-ND | 115811-UCC5618DWP | 683-UCC5618DWP | UCC5618DWP | UCC5618DWP |
| Product Name | Signal Terminators | Interface - Interface - Signal Terminators - UCC5618DWP | SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Device Type | Terminators | Transceiver | Sensor Interface | Terminators |