Texas Instruments UCC5617 Lowest Capacitance 18-Line 5V SE Terminator for SCSI Through Ultra SCSI with Inverted Sensing UCC5617DWPTR

Description
Lowest Capacitance 18-Line 5V SE Terminator for SCSI Through Ultra SCSI with Inverted Sensing 28-SOIC 0 to 70
Request a Quote Datasheet
Description
Lowest Capacitance 18-Line 5V SE Terminator for SCSI Through Ultra SCSI with Inverted Sensing 28-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC5617 Lowest Capacitance 18-Line 5V SE Terminator for SCSI Through Ultra SCSI with Inverted Sensing - UCC5617DWPTR - Texas Instruments
Dallas, TX, United States
UCC5617 Lowest Capacitance 18-Line 5V SE Terminator for SCSI Through Ultra SCSI with Inverted Sensing
UCC5617DWPTR
UCC5617 Lowest Capacitance 18-Line 5V SE Terminator for SCSI Through Ultra SCSI with Inverted Sensing UCC5617DWPTR
Lowest Capacitance 18-Line 5V SE Terminator for SCSI Through Ultra SCSI with Inverted Sensing 28-SOIC 0 to 70

Lowest Capacitance 18-Line 5V SE Terminator for SCSI Through Ultra SCSI with Inverted Sensing 28-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Signal Terminators - UCC5617DWPTR - 130707-UCC5617DWPTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5617DWPTR
130707-UCC5617DWPTR
Interface - Interface - Signal Terminators - UCC5617DWPTR 130707-UCC5617DWPTR
Manufacturer: Texas Instruments Win Source Part Number: 130707-UCC5617DWPTR Packaging: Reel - TR Type: SCSI Mounting: SMD (SMT) Number of Terminations: 18 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130707-UCC5617DWPTR
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 18
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Terminators - UCC5617DWPTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
UCC5617DWPTR-ND
Signal Terminators UCC5617DWPTR-ND
SCSI Terminator 18 Terminations 28-SOIC

SCSI Terminator 18 Terminations 28-SOIC

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
683-UCC5617DWPTR
Interface Transceiver IC 683-UCC5617DWPTR
18 lines of active termination for Small Computer Systems Interface Product overview: UCC5617DWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5617DWPTR can be used for catalog matching and distributor lookup.

18 lines of active termination for Small Computer Systems Interface Product overview: UCC5617DWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5617DWPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5617DWPTR
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5617DWPTR
IC SCSI 18-LINE TERM 28-SOIC

IC SCSI 18-LINE TERM 28-SOIC

Supplier's Site
Interface - Signal Terminators - UCC5617DWPTR - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5617DWPTR
Interface - Signal Terminators UCC5617DWPTR
IC SCSI 18-LINE TERM 28-SOIC

IC SCSI 18-LINE TERM 28-SOIC

Supplier's Site Datasheet
Signal Terminators - UCC5617DWPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5617DWPTR
Signal Terminators UCC5617DWPTR
SCSI Terminator 18 Terminations 28-SOIC

SCSI Terminator 18 Terminations 28-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5617DWPTR 130707-UCC5617DWPTR UCC5617DWPTR-ND 683-UCC5617DWPTR UCC5617DWPTR UCC5617DWPTR UCC5617DWPTR
Product Name UCC5617 Lowest Capacitance 18-Line 5V SE Terminator for SCSI Through Ultra SCSI with Inverted Sensing Interface - Interface - Signal Terminators - UCC5617DWPTR Signal Terminators Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Terminators Interface - Signal Terminators Signal Terminators
Technology SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 709-CLC011BCQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 360000 kbps
View Details
4 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details