Texas Instruments High-Performance Analog 5V TSSOP Interface Transceiver IC UCC5614PWP

Description
Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI 24-TSSOP 0 to 70 Product overview: UCC5614PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5614PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI 24-TSSOP 0 to 70 Product overview: UCC5614PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5614PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V TSSOP Interface Transceiver IC
683-UCC5614PWP
5V TSSOP Interface Transceiver IC 683-UCC5614PWP
Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI 24-TSSOP 0 to 70 Product overview: UCC5614PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5614PWP can be used for catalog matching and distributor lookup.

Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI 24-TSSOP 0 to 70 Product overview: UCC5614PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5614PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - 296-6736-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
296-6736-5-ND
Signal Terminators 296-6736-5-ND
SCSI Terminator 9 Terminations 24-HTSSOP

SCSI Terminator 9 Terminations 24-HTSSOP

Buy Now Datasheet
Interface - Interface - Signal Terminators - UCC5614PWP - 141817-UCC5614PWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5614PWP
141817-UCC5614PWP
Interface - Interface - Signal Terminators - UCC5614PWP 141817-UCC5614PWP
Manufacturer: Texas Instruments Win Source Part Number: 141817-UCC5614PWP Packaging: Tube/Rail Type: SCSI Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 2.7 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141817-UCC5614PWP
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5614PWP
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5614PWP
SCSI TERMINATOR, 9-LINE, 110OHM

SCSI TERMINATOR, 9-LINE, 110OHM

Supplier's Site
Signal Terminators - UCC5614PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5614PWP
Signal Terminators UCC5614PWP
SCSI Terminator 9 Terminations 24-HTSSOP

SCSI Terminator 9 Terminations 24-HTSSOP

Buy Now Datasheet
Signal Terminators - UCC5614PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5614PWP
Signal Terminators UCC5614PWP
SCSI Terminator 9 Terminations 24-TSSOP

SCSI Terminator 9 Terminations 24-TSSOP

Buy Now Datasheet
Interface - Signal Terminators - UCC5614PWP - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5614PWP
Interface - Signal Terminators UCC5614PWP
IC SCSI 9-LINE TERM 24-TSSOP

IC SCSI 9-LINE TERM 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 683-UCC5614PWP 296-6736-5-ND 141817-UCC5614PWP UCC5614PWP UCC5614PWP UCC5614PWP UCC5614PWP
Product Name 5V TSSOP Interface Transceiver IC Signal Terminators Interface - Interface - Signal Terminators - UCC5614PWP Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators Signal Terminators Interface - Signal Terminators
Device Type Transceiver Terminators Sensor Interface Terminators Terminators Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
RF and mmW Front End Module - SE5007BT-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9834BRU - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details