Texas Instruments 110 ohm SOIC Interface Transceiver IC UCC5614DPTRG4

Description
IC 9-LINE 110 ohm SCSI BUS TERMINATOR, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16, Bus Terminator Product overview: UCC5614DPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 ohm, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 110 ohm, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-UCC5614DPTRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 9-LINE 110 ohm SCSI BUS TERMINATOR, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16, Bus Terminator Product overview: UCC5614DPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 ohm, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 110 ohm, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-UCC5614DPTRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110 ohm SOIC Interface Transceiver IC - 754-UCC5614DPTRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110 ohm SOIC Interface Transceiver IC
754-UCC5614DPTRG4
110 ohm SOIC Interface Transceiver IC 754-UCC5614DPTRG4
IC 9-LINE 110 ohm SCSI BUS TERMINATOR, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16, Bus Terminator Product overview: UCC5614DPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 ohm, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 110 ohm, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-UCC5614DPTRG4 can be used for catalog matching and distributor lookup.

IC 9-LINE 110 ohm SCSI BUS TERMINATOR, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16, Bus Terminator Product overview: UCC5614DPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 ohm, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 110 ohm, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-UCC5614DPTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Signal Terminators - 993465-UCC5614DPTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Terminators
993465-UCC5614DPTRG4
Integrated Circuits (ICs) - Interface - Signal Terminators 993465-UCC5614DPTRG4
Win Source Part Number: 993465-UCC5614DPTRG4 Category: Integrated Circuits (ICs)>Interface - Signal Terminators Type: SCSI Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Terminations: 9 Voltage - Supply: 2.7V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC561 Product Status: Obsolete

Win Source Part Number: 993465-UCC5614DPTRG4
Category: Integrated Circuits (ICs)>Interface - Signal Terminators
Type: SCSI
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Terminations: 9
Voltage - Supply: 2.7V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC561
Product Status: Obsolete

Buy Now
Interface - Signal Terminators - UCC5614DPTRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5614DPTRG4
Interface - Signal Terminators UCC5614DPTRG4
IC SCSI 9-LINE TERM 16-SOIC

IC SCSI 9-LINE TERM 16-SOIC

Supplier's Site Datasheet
Signal Terminators - UCC5614DPTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5614DPTRG4
Signal Terminators UCC5614DPTRG4
SCSI Terminator 9 Terminations 16-SOIC

SCSI Terminator 9 Terminations 16-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-UCC5614DPTRG4 993465-UCC5614DPTRG4 UCC5614DPTRG4 UCC5614DPTRG4
Product Name 110 ohm SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Terminators Interface - Signal Terminators Signal Terminators
Device Type Transceiver Sensor Interface Sensor Interface Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1981BJST-LV - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 48-LQFP
View Details
Power Switch ICs - 2060253P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers