SCSI Termination 3.3V/5V 110Ohm 16-Pin SOIC T/R Product overview: UCC5614DPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 110Ohm, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 110Ohm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5614DPTR can be used for catalog matching and distributor lookup.
SCSI Terminator 9 Terminations 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 117406-UCC5614DPTR
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
SCSI Terminator 9 Terminations 16-SOIC
IC SCSI 9-LINE TERM 16-SOIC
IC SCSI 9-LINE TERM 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 683-UCC5614DPTR | UCC5614DPTR-ND | 117406-UCC5614DPTR | UCC5614DPTR | UCC5614DPTR | UCC5614DPTR |
| Product Name | 3.3V 5V 110Ohm SOIC Interface Transceiver IC | Signal Terminators | Interface - Interface - Signal Terminators - UCC5614DPTR | Signal Terminators | Interface - Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Device Type | Transceiver | Terminators | Terminators | Sensor Interface | Sensor Interface |