Manufacturer: Texas Instruments
Win Source Part Number: 097915-UCC5614DP
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Active Termination Ics Product overview: UCC5614DP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5614DP can be used for catalog matching and distributor lookup.
SCSI Terminator 9 Terminations 16-SOIC
IC SCSI 9-LINE TERM 16-SOIC
SCSI Terminator 9 Terminations 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 097915-UCC5614DP | 683-UCC5614DP | 296-6735-5-ND | UCC5614DP | UCC5614DP |
| Product Name | Interface - Interface - Signal Terminators - UCC5614DP | Interface Transceiver IC | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Supply Voltage | Other; 2.7 V ~ 5.25 V | Other; 2.7V ~ 5.25V | Other | Other; 2.7V ~ 5.25V |