Lowest Capacitance 18-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 28-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 048475-UCC5611DWP
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 18
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 2.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 20
SCSI TERMINATOR, 18-LINE, 110OHM Product overview: UCC5611DWP from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110OHM. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 110OHM, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5611DWP can be used for catalog matching and distributor lookup.
SCSI TERMINATOR, 18-LINE, 110OHM
SCSI Terminator 18 Terminations 28-SOIC
SCSI Terminator 18 Terminations 28-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5611DWP | 048475-UCC5611DWP | 683-UCC5611DWP | UCC5611DWP | UCC5611DWP |
| Product Name | UCC5611 Lowest Capacitance 18-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect | Interface - Interface - Signal Terminators - UCC5611DWP | 110OHM Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Technology | SCSI | ||||
| Device Type | Terminators | Transceiver | Sensor Interface | Terminators | |
| Supply Voltage | Other; 2.75 V ~ 5.25 V | Other; 2.75V ~ 5.25V | Other | Other; 2.75V ~ 5.25V |