Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 16-SOIC 0 to 70
SCSI Terminator 9 Terminations 16-SOIC
SCSI TERMINATOR, 9-LINE, 110OHM, Product overview: UCC5606DPTR from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110OHM. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 110OHM, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5606DPTR can be used for catalog matching and distributor lookup.
IC SCSI 9-LINE 3-5V TERM 16SOIC
SCSI TERMINATOR, 9-LINE, 110OHM
IC SCSI 9-LINE 3-5V TERM 16SOIC
SCSI Terminator 9 Terminations 16-SOIC
SCSI Terminator 9 Terminations 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5606DPTR | 296-29786-2-ND | 683-UCC5606DPTR | UCC5606DPTR | UCC5606DPTR | UCC5606DPTR | UCC5606DPTR |
| Product Name | UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect | Signal Terminators | 110OHM Interface Transceiver IC | Interface - Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators | Signal Terminators |
| Technology | SCSI | ||||||
| Device Type | Terminators | Terminators | Transceiver | Sensor Interface | Sensor Interface | SCSI | Terminators |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |