SCSI TERMINATOR, 9-LINE, 105OHM, Product overview: UCC5510MWP from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105OHM. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 105OHM, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5510MWP can be used for catalog matching and distributor lookup.
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 048474-UCC5510MWP
Packaging: Tube/Rail
Type: SCSI, LVD, SE
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
SCSI TERMINATOR, 9-LINE, 105OHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 683-UCC5510MWP | 296-6730-5-ND | 048474-UCC5510MWP | UCC5510MWP | UCC5510MWP | UCC5510MWP |
| Product Name | 105OHM Interface Transceiver IC | Signal Terminators | Interface - Interface - Signal Terminators - UCC5510MWP | Signal Terminators | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Device Type | Transceiver | Terminators | Terminators | Terminators | Sensor Interface | |
| Supply Voltage | Other; 3V ~ 5.25V | Other; 3V ~ 5.25V | Other; 3 V ~ 5.25 V | Other; 3V ~ 5.25V | Other; 3V ~ 5.25V | Other |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |