Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC3977PWG4 UCC3977PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276572-UCC3977PWG4 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 3 V ~ 13.5 V Family Name: UCC3977 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC3977TRPWG4; TPS68000DBTR; TPS68000DBTRG4; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276572-UCC3977PWG4 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 3 V ~ 13.5 V Family Name: UCC3977 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC3977TRPWG4; TPS68000DBTR; TPS68000DBTRG4; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC3977PWG4 - 1276572-UCC3977PWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC3977PWG4
1276572-UCC3977PWG4
PMIC - PMIC - Power Management - Specialized - UCC3977PWG4 1276572-UCC3977PWG4
Manufacturer: Texas Instruments Win Source Part Number: 1276572-UCC3977PWG4 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 3 V ~ 13.5 V Family Name: UCC3977 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC3977TRPWG4; TPS68000DBTR; TPS68000DBTRG4; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276572-UCC3977PWG4
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Applications: Power Supplies
Mounting: SMD
Operating Supply Voltage: 3 V ~ 13.5 V
Family Name: UCC3977
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): UCC3977TRPWG4; TPS68000DBTR; TPS68000DBTRG4;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCC3977PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC3977PWG4
Power Management - Specialized UCC3977PWG4
Power Supplies PMIC 8-TSSOP

Power Supplies PMIC 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276572-UCC3977PWG4 UCC3977PWG4
Product Name PMIC - PMIC - Power Management - Specialized - UCC3977PWG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products