Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC3975PW UCC3975PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276570-UCC3975PW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 3 V ~ 13.5 V Part Status: Obsolete(EOL) Family Name: UCC3975 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TSL1014IF; TSL1018IFT; ISL97522IRZ-T; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276570-UCC3975PW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 3 V ~ 13.5 V Part Status: Obsolete(EOL) Family Name: UCC3975 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TSL1014IF; TSL1018IFT; ISL97522IRZ-T; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC3975PW - 1276570-UCC3975PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC3975PW
1276570-UCC3975PW
PMIC - PMIC - Power Management - Specialized - UCC3975PW 1276570-UCC3975PW
Manufacturer: Texas Instruments Win Source Part Number: 1276570-UCC3975PW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 3 V ~ 13.5 V Part Status: Obsolete(EOL) Family Name: UCC3975 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TSL1014IF; TSL1018IFT; ISL97522IRZ-T; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276570-UCC3975PW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Applications: Power Supplies
Mounting: SMD
Operating Supply Voltage: 3 V ~ 13.5 V
Part Status: Obsolete(EOL)
Family Name: UCC3975
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): TSL1014IF; TSL1018IFT; ISL97522IRZ-T;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCC3975PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC3975PW
Power Management - Specialized UCC3975PW
Power Supplies PMIC 8-TSSOP

Power Supplies PMIC 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276570-UCC3975PW UCC3975PW
Product Name PMIC - PMIC - Power Management - Specialized - UCC3975PW Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228893P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details