Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC3974PWR UCC3974PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1116148-UCC3974PWR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 30kHz to 60kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 1.7mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1116148-UCC3974PWR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 30kHz to 60kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 1.7mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC3974PWR
UCC3974PWR
PMIC - PMIC - Lighting, Ballast Controllers - UCC3974PWR UCC3974PWR
Manufacturer: Texas Instruments Win Source Part Number: 1116148-UCC3974PWR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 30kHz to 60kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 1.7mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116148-UCC3974PWR
Packaging: Reel - TR
Type: CCFL Controller
Mounting: SMD (SMT)
Frequency: 30kHz to 60kHz
Dimming: No
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 24 V
Operating Supply Current: 1.7mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - UCC3974PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UCC3974PWR
PMIC - Lighting, Ballast Controllers UCC3974PWR
IC CCFL CNTRL 60KHZ 16TSSOP

IC CCFL CNTRL 60KHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number UCC3974PWR UCC3974PWR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC3974PWR PMIC - Lighting, Ballast Controllers
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details