Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC3974PW UCC3974PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 798750-UCC3974PW Packaging: Tube Type: CCFL Controller Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 30kHz ~ 60kHz Operating Supply Voltage: 4.5 V ~ 24 V Dimming: No Family Name: UCC3974 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): UCC3974PWR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798750-UCC3974PW Packaging: Tube Type: CCFL Controller Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 30kHz ~ 60kHz Operating Supply Voltage: 4.5 V ~ 24 V Dimming: No Family Name: UCC3974 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): UCC3974PWR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC3974PW
UCC3974PW
PMIC - PMIC - Lighting, Ballast Controllers - UCC3974PW UCC3974PW
Manufacturer: Texas Instruments Win Source Part Number: 798750-UCC3974PW Packaging: Tube Type: CCFL Controller Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 30kHz ~ 60kHz Operating Supply Voltage: 4.5 V ~ 24 V Dimming: No Family Name: UCC3974 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): UCC3974PWR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 798750-UCC3974PW
Packaging: Tube
Type: CCFL Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Frequency: 30kHz ~ 60kHz
Operating Supply Voltage: 4.5 V ~ 24 V
Dimming: No
Family Name: UCC3974
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): UCC3974PWR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UCC3974PW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC3974PW
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details