Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC3973PWTRG4 UCC3973PWTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276568-UCC3973PWTRG 4 Packaging: Reel - TR Type: CCFL Controller Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Family Name: UCC3973 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MP1010BEM-LF-Z; MP1010BEF; MP1010BEF-Z; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276568-UCC3973PWTRG 4 Packaging: Reel - TR Type: CCFL Controller Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Family Name: UCC3973 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MP1010BEM-LF-Z; MP1010BEF; MP1010BEF-Z; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC3973PWTRG4
UCC3973PWTRG4
PMIC - PMIC - Lighting, Ballast Controllers - UCC3973PWTRG4 UCC3973PWTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276568-UCC3973PWTRG 4 Packaging: Reel - TR Type: CCFL Controller Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Family Name: UCC3973 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MP1010BEM-LF-Z; MP1010BEF; MP1010BEF-Z; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276568-UCC3973PWTRG4
Packaging: Reel - TR
Type: CCFL Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Frequency: 80kHz ~ 160kHz
Operating Supply Voltage: 4.5 V ~ 20 V
Dimming: No
Family Name: UCC3973
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MP1010BEM-LF-Z; MP1010BEF; MP1010BEF-Z;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - UCC3973PWTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UCC3973PWTRG4
PMIC - Lighting, Ballast Controllers UCC3973PWTRG4
IC CCFL CNTRL 160KHZ 8TSSOP

IC CCFL CNTRL 160KHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number UCC3973PWTRG4 UCC3973PWTRG4
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC3973PWTRG4 PMIC - Lighting, Ballast Controllers
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707229 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Combination Lighting Control System - LC81 - PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
Controller Type Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type Fluorescent Lamps; High Intensity Discharge Lamps
View Details
Decorator Slide Dimmer - 95181W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Number of lamps 1
View Details