Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC3973PW UCC3973PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 048473-UCC3973PW Packaging: Tube/Rail Type: CCFL Controller Mounting: SMD (SMT) Frequency: 80kHz to 160kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 20 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 048473-UCC3973PW Packaging: Tube/Rail Type: CCFL Controller Mounting: SMD (SMT) Frequency: 80kHz to 160kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 20 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC3973PW
UCC3973PW
PMIC - PMIC - Lighting, Ballast Controllers - UCC3973PW UCC3973PW
Manufacturer: Texas Instruments Win Source Part Number: 048473-UCC3973PW Packaging: Tube/Rail Type: CCFL Controller Mounting: SMD (SMT) Frequency: 80kHz to 160kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 20 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 048473-UCC3973PW
Packaging: Tube/Rail
Type: CCFL Controller
Mounting: SMD (SMT)
Frequency: 80kHz to 160kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.5 V to 20 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UCC3973PW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC3973PW
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Strobe Controller - SMI-48V90-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
DS1: Digital Slave Trigger & Shoe - 690580 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details