Texas Instruments High-Performance Analog Lighting, Ballast Controllers UCC3973PW

Description
CCFL Controller Controller 80kHz ~ 160kHz No 8-TSSOP
Request a Quote Datasheet
Description
CCFL Controller Controller 80kHz ~ 160kHz No 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - 296-6765-5-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
296-6765-5-ND
Lighting, Ballast Controllers 296-6765-5-ND
CCFL Controller Controller 80kHz ~ 160kHz No 8-TSSOP

CCFL Controller Controller 80kHz ~ 160kHz No 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers - UCC3973PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
UCC3973PW
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers UCC3973PW
IC CCFL CNTRL 160KHZ 8TSSOP

IC CCFL CNTRL 160KHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 296-6765-5-ND UCC3973PW
Product Name Lighting, Ballast Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Device Type Line / Bus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface - Controllers - CG7866AAT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Telecom - SI3225-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
 - CBT3245AD,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO20
View Details