Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC3972PWTR UCC3972PWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 056187-UCC3972PWTR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 80kHz to 160kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 20 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056187-UCC3972PWTR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 80kHz to 160kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 20 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC3972PWTR
UCC3972PWTR
PMIC - PMIC - Lighting, Ballast Controllers - UCC3972PWTR UCC3972PWTR
Manufacturer: Texas Instruments Win Source Part Number: 056187-UCC3972PWTR Packaging: Reel - TR Type: CCFL Controller Mounting: SMD (SMT) Frequency: 80kHz to 160kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 20 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056187-UCC3972PWTR
Packaging: Reel - TR
Type: CCFL Controller
Mounting: SMD (SMT)
Frequency: 80kHz to 160kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.5 V to 20 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Lighting, Ballast Controllers - UCC3972PWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UCC3972PWTR
PMIC - Lighting, Ballast Controllers UCC3972PWTR
IC CCFL CNTRL 160KHZ 8TSSOP

IC CCFL CNTRL 160KHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number UCC3972PWTR UCC3972PWTR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC3972PWTR PMIC - Lighting, Ballast Controllers
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details