Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - UCC3957MTR-4 UCC3957MTR-4

Description
Manufacturer: Texas Instruments Win Source Part Number: 938088-UCC3957MTR-4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Battery Battery Protection IC Lithium Ion 16-SSOP Package: Reel - TR Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC395 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938088-UCC3957MTR-4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Battery Battery Protection IC Lithium Ion 16-SSOP Package: Reel - TR Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC395 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - UCC3957MTR-4 - 938088-UCC3957MTR-4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - UCC3957MTR-4
938088-UCC3957MTR-4
PMIC - PMIC - Battery Management - UCC3957MTR-4 938088-UCC3957MTR-4
Manufacturer: Texas Instruments Win Source Part Number: 938088-UCC3957MTR-4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Battery Battery Protection IC Lithium Ion 16-SSOP Package: Reel - TR Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC395 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 938088-UCC3957MTR-4
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Battery Battery Protection IC Lithium Ion 16-SSOP
Package: Reel - TR
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UCC395
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - UCC3957MTR-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
UCC3957MTR-4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management UCC3957MTR-4
IC BATT PROT LI-ION 3-4CL 16SSOP

IC BATT PROT LI-ION 3-4CL 16SSOP

Supplier's Site
Battery Management - UCC3957MTR-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3957MTR-4
Battery Management UCC3957MTR-4
Battery Battery Protection IC Lithium Ion 16-SSOP

Battery Battery Protection IC Lithium Ion 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 938088-UCC3957MTR-4 UCC3957MTR-4 UCC3957MTR-4
Product Name PMIC - PMIC - Battery Management - UCC3957MTR-4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers