Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - UCC3956N UCC3956N

Description
Manufacturer: Texas Instruments Win Source Part Number: 056185-UCC3956N Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Current - Charging: Constant - Programmable Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Maximum Supply Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056185-UCC3956N Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Current - Charging: Constant - Programmable Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Maximum Supply Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - UCC3956N - 056185-UCC3956N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - UCC3956N
056185-UCC3956N
PMIC - PMIC - Battery Chargers - UCC3956N 056185-UCC3956N
Manufacturer: Texas Instruments Win Source Part Number: 056185-UCC3956N Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Current - Charging: Constant - Programmable Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Maximum Supply Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056185-UCC3956N
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Current - Charging: Constant - Programmable
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Maximum Supply Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-2233-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-2233-5-ND
PMIC - Battery Chargers 296-2233-5-ND
IC BATT CHG LI-ION 20DIP

IC BATT CHG LI-ION 20DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - UCC3956N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
UCC3956N
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers UCC3956N
IC BATT CHG LI-ION 20DIP

IC BATT CHG LI-ION 20DIP

Supplier's Site
Battery Chargers - UCC3956N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
UCC3956N
Battery Chargers UCC3956N
Charger IC Lithium Ion 20-PDIP

Charger IC Lithium Ion 20-PDIP

Buy Now Datasheet
Battery Chargers - UCC3956N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
UCC3956N
Battery Chargers UCC3956N
Charger IC Lithium Ion 20-PDIP

Charger IC Lithium Ion 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 056185-UCC3956N 296-2233-5-ND UCC3956N UCC3956N
Product Name PMIC - PMIC - Battery Chargers - UCC3956N PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Package Type DIP; PDIP; 20-PDIP 20-DIP (0.300", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Supply Voltage 18 volts 18 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1916979P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 14
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL6293-2CR - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 1000 mA
View Details
Battery Management - 2323055 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TSDSO
Pins 24
Operating Temperature 150 C (302 F)
View Details